Yageo USA Resistors - Through Hole Resistors MFR-50FTE52-360K

Description
Win Source Part Number: 1374739-MFR-50FTE52- 360K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Box (TB) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 360 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374739-MFR-50FTE52- 360K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Box (TB) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 360 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374739-MFR-50FTE52-360K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374739-MFR-50FTE52-360K
Resistors - Through Hole Resistors 1374739-MFR-50FTE52-360K
Win Source Part Number: 1374739-MFR-50FTE52- 360K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Box (TB) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 360 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374739-MFR-50FTE52-360K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 360 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
2W Resistor - 53-MFR-50FTE52-360K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 360K OHM 1% 1/2W AXIAL Product overview: MFR-50FTE52-360K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-50FTE52-360K can be used for catalog matching and distributor lookup.

RES 360K OHM 1% 1/2W AXIAL Product overview: MFR-50FTE52-360K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-50FTE52-360K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MFR-50FTE52-360K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-50FTE52-360K-ND
Through Hole Resistors MFR-50FTE52-360K-ND
360 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

360 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1374739-MFR-50FTE52-360K 53-MFR-50FTE52-360K MFR-50FTE52-360K-ND
Product Name Resistors - Through Hole Resistors 2W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details