1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374757-MFR-50FRE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
RES 1K OHM 1% 1/2W AXIAL Product overview: MFR-50FRE52-1K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-50FRE52-1K can be used for catalog matching and distributor lookup.
RES, 1K, 0.5W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
RES, 1K, 0.5W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MFR-50FRE52-1KTR-ND | 1374757-MFR-50FRE52-1K | 53-MFR-50FRE52-1K | 49AK7336 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | 2W Resistor | Res, 1K, 0.5W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |