6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 6.8K OHM 1% 1/4W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-MFR-25FTF52-6K8TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |