Yageo USA Leaded Resistors Leaded Resistors MFR-25FTF52-4K32

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTF52-4K32 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTF52-4K32
Leaded Resistors Leaded Resistors MFR-25FTF52-4K32
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through Hole Resistors - MFR-25FTF52-4K32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTF52-4K32-ND
Through Hole Resistors MFR-25FTF52-4K32-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTF52-4K32 MFR-25FTF52-4K32-ND
Product Name Leaded Resistors Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details