Yageo USA Leaded Resistors Leaded Resistors MFR-25FTF52-470R

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTF52-470R - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTF52-470R
Leaded Resistors Leaded Resistors MFR-25FTF52-470R
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
470 OHM 4W Resistor - 53-MFR-25FTF52-470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 4W Resistor
53-MFR-25FTF52-470R
470 OHM 4W Resistor 53-MFR-25FTF52-470R
RES 470 OHM 1% 1/4W AXIAL Product overview: MFR-25FTF52-470R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTF52-470R can be used for catalog matching and distributor lookup.

RES 470 OHM 1% 1/4W AXIAL Product overview: MFR-25FTF52-470R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTF52-470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-MFR-25FTF52-470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTF52-470RTB-ND
Through Hole Resistors 13-MFR-25FTF52-470RTB-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTF52-470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTF52-470RCT-ND
Through Hole Resistors 13-MFR-25FTF52-470RCT-ND
RES 470 OHM 1% 1/4W AXIAL

RES 470 OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number MFR-25FTF52-470R 53-MFR-25FTF52-470R 13-MFR-25FTF52-470RTB-ND
Product Name Leaded Resistors Leaded Resistors 470 OHM 4W Resistor Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers