10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 10K OHM 1% 1/4W AXIAL Product overview: MFR-25FTF52-10K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTF52-10K can be used for catalog matching and distributor lookup.
RES, 10K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RES, 10K, 0.25W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 10K, 0.25W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MFR-25FTF52-10KCT-ND | 53-MFR-25FTF52-10K | 32AK0443 | 49AK7295 |
| Product Name | Through Hole Resistors | 4W Resistor | Res, 10K, 0.25W, Axial, Metal Film Rohs Compliant Yageo | Res, 10K, 0.25W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |