Metal Film Resistors - Through Hole 680ohm 1/4W 1%
Win Source Part Number: 1374720-MFR-25FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 680 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 680 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-680R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-680R can be used for catalog matching and distributor lookup.
RES, 680R, 0.25W, AXIAL, METAL FILM; Resistance:680ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 680R, 0.25W, AXIAL, METAL FILM; Resistance:680ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FTE52-680R | 1374720-MFR-25FTE52-680R | 13-MFR-25FTE52-680RTB-ND | 53-MFR-25FTE52-680R | 49AK7259 |
| Product Name | Metal Film Resistors - | Resistors - Through Hole Resistors | Through Hole Resistors | 680 OHM 4W Resistor | Res, 680R, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial | Axial Leaded | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |