5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole 5.76ohm 1/4W 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR-25FTE52-5R76-ND | MFR-25FTE52-5R76 |
| Product Name | Through Hole Resistors | Metal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 5.76 ohms | 5.76 ohms |