Yageo USA Resistors - Through Hole Resistors MFR-25FTE52-5K1

Description
Win Source Part Number: 1374273-MFR-25FTE52- 5K1 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 5.1 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374273-MFR-25FTE52- 5K1 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 5.1 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374273-MFR-25FTE52-5K1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374273-MFR-25FTE52-5K1
Resistors - Through Hole Resistors 1374273-MFR-25FTE52-5K1
Win Source Part Number: 1374273-MFR-25FTE52- 5K1 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 5.1 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374273-MFR-25FTE52-5K1
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 5.1 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-5K1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-5K1CT-ND
Through Hole Resistors 13-MFR-25FTE52-5K1CT-ND
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-5K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-5K1TB-ND
Through Hole Resistors 13-MFR-25FTE52-5K1TB-ND
5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

5.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
4W Resistor - 53-MFR-25FTE52-5K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.1K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-5K1 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-5K1 can be used for catalog matching and distributor lookup.

RES 5.1K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-5K1 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-5K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - MFR-25FTE52-5K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-5K1
Metal Film Resistors - MFR-25FTE52-5K1
Metal Film Resistors - Through Hole 5.1Kohm 1/4W 1%

Metal Film Resistors - Through Hole 5.1Kohm 1/4W 1%

Supplier's Site
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7220
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7220
RES, 5K1, 0.25W, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 5K1, 0.25W, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7219
Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7219
RES, 5K1, 0.25W, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 5K1, 0.25W, AXIAL, METAL FILM; Resistance:5.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374273-MFR-25FTE52-5K1 13-MFR-25FTE52-5K1CT-ND 53-MFR-25FTE52-5K1 MFR-25FTE52-5K1 49AK7220
Product Name Resistors - Through Hole Resistors Through Hole Resistors 4W Resistor Metal Film Resistors - Res, 5K1, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details