Yageo USA Leaded Resistors Leaded Resistors MFR-25FTE52-4R7

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTE52-4R7 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTE52-4R7
Leaded Resistors Leaded Resistors MFR-25FTE52-4R7
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Metal Film Resistors - - MFR-25FTE52-4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-4R7
Metal Film Resistors - MFR-25FTE52-4R7
Metal Film Resistors - Through Hole 4.7ohm 1/4W 1%

Metal Film Resistors - Through Hole 4.7ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-4R7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-4R7CT-ND
Through Hole Resistors 13-MFR-25FTE52-4R7CT-ND
RES 4.7 OHM 1% 1/4W AXIAL

RES 4.7 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-4R7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-4R7TB-ND
Through Hole Resistors 13-MFR-25FTE52-4R7TB-ND
4.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7193
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7193
RES, 4R7, 0.25W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4R7, 0.25W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7192
Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7192
RES, 4R7, 0.25W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4R7, 0.25W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MFR-25FTE52-4R7 MFR-25FTE52-4R7 13-MFR-25FTE52-4R7CT-ND 49AK7193
Product Name Leaded Resistors Leaded Resistors Metal Film Resistors - Through Hole Resistors Res, 4R7, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details