Yageo USA Leaded Resistors Leaded Resistors MFR-25FTE52-4R3

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTE52-4R3 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTE52-4R3
Leaded Resistors Leaded Resistors MFR-25FTE52-4R3
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Metal Film Resistors - - MFR-25FTE52-4R3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-4R3
Metal Film Resistors - MFR-25FTE52-4R3
Metal Film Resistors - Through Hole 4.3ohm 1/4W 1%

Metal Film Resistors - Through Hole 4.3ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-4R3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-4R3TB-ND
Through Hole Resistors 13-MFR-25FTE52-4R3TB-ND
4.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-4R3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-4R3CT-ND
Through Hole Resistors 13-MFR-25FTE52-4R3CT-ND
RES 4.3 OHM 1% 1/4W AXIAL

RES 4.3 OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number MFR-25FTE52-4R3 MFR-25FTE52-4R3 13-MFR-25FTE52-4R3TB-ND
Product Name Leaded Resistors Leaded Resistors Metal Film Resistors - Through Hole Resistors
Configuration Single Resistor Single Resistor
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers