Yageo USA Leaded Resistors Leaded Resistors MFR-25FTE52-47R

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - MFR-25FTE52-47R - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
MFR-25FTE52-47R
Leaded Resistors Leaded Resistors MFR-25FTE52-47R
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
Through-Hole 0.25W 47ohm 250V Resistor - 53-MFR-25FTE52-47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 47ohm 250V Resistor
53-MFR-25FTE52-47R
Through-Hole 0.25W 47ohm 250V Resistor 53-MFR-25FTE52-47R
Fixed Resistor, Metal Film, 0.25W, 47ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-47R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 47ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 47ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-47R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.25W, 47ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-47R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 47ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 47ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1997623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997623P
Through Hole Resistors 1997623P
Yageo MFR-25FTE52-47R

Yageo MFR-25FTE52-47R

Supplier's Site
Through Hole Resistors - 1997622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997622
Through Hole Resistors 1997622
Yageo MFR-25FTE52-47R

Yageo MFR-25FTE52-47R

Supplier's Site
Through Hole Resistors - 1997623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997623
Through Hole Resistors 1997623
Yageo MFR-25FTE52-47R

Yageo MFR-25FTE52-47R

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-47RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-47RTB-ND
Through Hole Resistors 13-MFR-25FTE52-47RTB-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-47RCT-ND
Through Hole Resistors 13-MFR-25FTE52-47RCT-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FTE52-47R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-47R
Metal Film Resistors - MFR-25FTE52-47R
Metal Film Resistors - Through Hole 47ohm 1/4W 1%

Metal Film Resistors - Through Hole 47ohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374756-MFR-25FTE52-47R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374756-MFR-25FTE52-47R
Resistors - Through Hole Resistors 1374756-MFR-25FTE52-47R
Win Source Part Number: 1374756-MFR-25FTE52- 47R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 47 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374756-MFR-25FTE52-47R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 47 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 47R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 82AH7445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
82AH7445
Res, 47R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo 82AH7445
RES, 47R, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MFR-25FTE52-47R 53-MFR-25FTE52-47R 1997623P 1997622 13-MFR-25FTE52-47RTB-ND MFR-25FTE52-47R 1374756-MFR-25FTE52-47R 82AH7445
Product Name Leaded Resistors Leaded Resistors Through-Hole 0.25W 47ohm 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors Res, 47R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers