Yageo USA Metal Film Resistors - MFR-25FTE52-40R2

Description
Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-40R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-40R2
Metal Film Resistors - MFR-25FTE52-40R2
Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%

Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FTE52-40R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-40R2-ND
Through Hole Resistors MFR-25FTE52-40R2-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-40R2 MFR-25FTE52-40R2-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details