Yageo USA Through Hole Resistors MFR-25FTE52-40K2

Description
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FTE52-40K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-40K2TB-ND
Through Hole Resistors 13-MFR-25FTE52-40K2TB-ND
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-40K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-40K2CT-ND
Through Hole Resistors 13-MFR-25FTE52-40K2CT-ND
RES 40.2K OHM 1% 1/4W AXIAL

RES 40.2K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Metal Film Resistors - - MFR-25FTE52-40K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-40K2
Metal Film Resistors - MFR-25FTE52-40K2
Metal Film Resistors - Through Hole 40.2Kohm 1/4W 1%

Metal Film Resistors - Through Hole 40.2Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374773-MFR-25FTE52-40K2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374773-MFR-25FTE52-40K2
Resistors - Through Hole Resistors 1374773-MFR-25FTE52-40K2
Win Source Part Number: 1374773-MFR-25FTE52- 40K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 40.2 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374773-MFR-25FTE52-40K2
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 40.2 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
4W Resistor - 53-MFR-25FTE52-40K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 40.2K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-40K2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-40K2 can be used for catalog matching and distributor lookup.

RES 40.2K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-40K2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-40K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1% - 898-MFR-25FTE52-40K2 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1%
898-MFR-25FTE52-40K2
Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1% 898-MFR-25FTE52-40K2
Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1%

Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-MFR-25FTE52-40K2TB-ND MFR-25FTE52-40K2 1374773-MFR-25FTE52-40K2 53-MFR-25FTE52-40K2 898-MFR-25FTE52-40K2
Product Name Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors 4W Resistor Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details