Yageo USA Metal Film Resistors - MFR-25FTE52-3K9

Description
Metal Film Resistors - Through Hole 3.9Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.9Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-3K9
Metal Film Resistors - MFR-25FTE52-3K9
Metal Film Resistors - Through Hole 3.9Kohm 1/4W 1%

Metal Film Resistors - Through Hole 3.9Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374497-MFR-25FTE52-3K9 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374497-MFR-25FTE52-3K9
Resistors - Through Hole Resistors 1374497-MFR-25FTE52-3K9
Win Source Part Number: 1374497-MFR-25FTE52- 3K9 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 3.9 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374497-MFR-25FTE52-3K9
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 3.9 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 1997621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997621P
Through Hole Resistors 1997621P
Yageo MFR-25FTE52-3K9

Yageo MFR-25FTE52-3K9

Supplier's Site
Through Hole Resistors - 1997621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997621
Through Hole Resistors 1997621
Yageo MFR-25FTE52-3K9

Yageo MFR-25FTE52-3K9

Supplier's Site
Through Hole Resistors - 1997620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997620
Through Hole Resistors 1997620
Yageo MFR-25FTE52-3K9

Yageo MFR-25FTE52-3K9

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-3K9CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3K9CT-ND
Through Hole Resistors 13-MFR-25FTE52-3K9CT-ND
3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-3K9TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-3K9TB-ND
Through Hole Resistors 13-MFR-25FTE52-3K9TB-ND
3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
4W Resistor - 53-MFR-25FTE52-3K9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-3K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-3K9 can be used for catalog matching and distributor lookup.

RES 3.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-3K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-3K9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K9, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 82AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
82AH7437
Res, 3K9, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo 82AH7437
RES, 3K9, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K9, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7142
Res, 3K9, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7142
RES, 3K9, 0.25W, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K9, 0.25W, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MFR-25FTE52-3K9 1374497-MFR-25FTE52-3K9 1997621P 1997621 13-MFR-25FTE52-3K9CT-ND 53-MFR-25FTE52-3K9 82AH7437 49AK7142
Product Name Metal Film Resistors - Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors 4W Resistor Res, 3K9, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo Res, 3K9, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole ThroughHole Axial Leads; Axial Axial Axial Leaded
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details