Yageo USA Through Hole Resistors MFR-25FTE52-39K

Description
Yageo MFR-25FTE52-39K
Request a Quote Datasheet
Description
Yageo MFR-25FTE52-39K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997616
Through Hole Resistors 1997616
Yageo MFR-25FTE52-39K

Yageo MFR-25FTE52-39K

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-39KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-39KTB-ND
Through Hole Resistors 13-MFR-25FTE52-39KTB-ND
39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-39KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-39KCT-ND
Through Hole Resistors 13-MFR-25FTE52-39KCT-ND
39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

39 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
4W Resistor - 53-MFR-25FTE52-39K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 39K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-39K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-39K can be used for catalog matching and distributor lookup.

RES 39K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-39K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-39K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - MFR-25FTE52-39K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-39K
Metal Film Resistors - MFR-25FTE52-39K
Metal Film Resistors - Through Hole 39Kohm 1/4W 1%

Metal Film Resistors - Through Hole 39Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374712-MFR-25FTE52-39K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374712-MFR-25FTE52-39K
Resistors - Through Hole Resistors 1374712-MFR-25FTE52-39K
Win Source Part Number: 1374712-MFR-25FTE52- 39K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 39 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374712-MFR-25FTE52-39K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 39 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 39K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 82AH7441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
82AH7441
Res, 39K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo 82AH7441
RES, 39K, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 39K, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 39K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7172
Res, 39K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7172
RES, 39K, 0.25W, AXIAL, METAL FILM; Resistance:39kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 39K, 0.25W, AXIAL, METAL FILM; Resistance:39kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1997616 13-MFR-25FTE52-39KTB-ND 53-MFR-25FTE52-39K MFR-25FTE52-39K 1374712-MFR-25FTE52-39K 82AH7441 49AK7172
Product Name Through Hole Resistors Through Hole Resistors 4W Resistor Metal Film Resistors - Resistors - Through Hole Resistors Res, 39K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo Res, 39K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm; Metal Film MetalFilm Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details