Yageo USA Through Hole Resistors MFR-25FTE52-390R

Description
Yageo MFR-25FTE52-390R
Request a Quote Datasheet
Description
Yageo MFR-25FTE52-390R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997922
Through Hole Resistors 1997922
Yageo MFR-25FTE52-390R

Yageo MFR-25FTE52-390R

Supplier's Site
Through Hole Resistors - 1997923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997923
Through Hole Resistors 1997923
Yageo MFR-25FTE52-390R

Yageo MFR-25FTE52-390R

Supplier's Site
Through Hole Resistors - 1997923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997923P
Through Hole Resistors 1997923P
Yageo MFR-25FTE52-390R

Yageo MFR-25FTE52-390R

Supplier's Site
Metal Film Resistors - - MFR-25FTE52-390R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-390R
Metal Film Resistors - MFR-25FTE52-390R
Metal Film Resistors - Through Hole 390ohm 1/4W 1%

Metal Film Resistors - Through Hole 390ohm 1/4W 1%

Supplier's Site
0.25W 390ohm 250V Resistor - 53-MFR-25FTE52-390R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 390ohm 250V Resistor
53-MFR-25FTE52-390R
0.25W 390ohm 250V Resistor 53-MFR-25FTE52-390R
Fixed Resistor, Metal Film, 0.25W, 390ohm, 250V, 1% +/-Tol, -50,50ppm/Cel, Product overview: MFR-25FTE52-390R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 390ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 390ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-390R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.25W, 390ohm, 250V, 1% +/-Tol, -50,50ppm/Cel, Product overview: MFR-25FTE52-390R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 390ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 390ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-390R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374937-MFR-25FTE52-390R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374937-MFR-25FTE52-390R
Resistors - Through Hole Resistors 1374937-MFR-25FTE52-390R
Win Source Part Number: 1374937-MFR-25FTE52- 390R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 390 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374937-MFR-25FTE52-390R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 390 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-390RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-390RCT-ND
Through Hole Resistors 13-MFR-25FTE52-390RCT-ND
390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-390RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-390RTB-ND
Through Hole Resistors 13-MFR-25FTE52-390RTB-ND
390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 390R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 82AH7442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
82AH7442
Res, 390R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo 82AH7442
RES, 390R, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390R, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1997922 1997923P MFR-25FTE52-390R 53-MFR-25FTE52-390R 1374937-MFR-25FTE52-390R 13-MFR-25FTE52-390RCT-ND 82AH7442
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistors - 0.25W 390ohm 250V Resistor Resistors - Through Hole Resistors Through Hole Resistors Res, 390R, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
Technology / Construction MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details