Yageo USA Metal Film Resistors - MFR-25FTE52-33R2

Description
Metal Film Resistors - Through Hole 33.2ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 33.2ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-33R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-33R2
Metal Film Resistors - MFR-25FTE52-33R2
Metal Film Resistors - Through Hole 33.2ohm 1/4W 1%

Metal Film Resistors - Through Hole 33.2ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FTE52-33R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-33R2-ND
Through Hole Resistors MFR-25FTE52-33R2-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-33R2 MFR-25FTE52-33R2-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details