Yageo USA Metal Film Resistors - MFR-25FTE52-2M21

Description
Metal Film Resistors - Through Hole 2.21Mohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.21Mohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-2M21 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-2M21
Metal Film Resistors - MFR-25FTE52-2M21
Metal Film Resistors - Through Hole 2.21Mohm 1/4W 1%

Metal Film Resistors - Through Hole 2.21Mohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-2M21CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-2M21CT-ND
Through Hole Resistors 13-MFR-25FTE52-2M21CT-ND
RES 2.21M OHM 1% 1/4W AXIAL

RES 2.21M OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-2M21TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-2M21TB-ND
Through Hole Resistors 13-MFR-25FTE52-2M21TB-ND
2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-2M21 13-MFR-25FTE52-2M21CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details