Yageo USA Through Hole Resistors MFR-25FTE52-2M2

Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FTE52-2M2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-2M2CT-ND
Through Hole Resistors 13-MFR-25FTE52-2M2CT-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-2M2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-2M2TB-ND
Through Hole Resistors 13-MFR-25FTE52-2M2TB-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
YageoMetal Film Resistors - - MFR-25FTE52-2M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FTE52-2M2
YageoMetal Film Resistors - MFR-25FTE52-2M2
YageoMetal Film Resistors - Through Hole 2.2Mohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 2.2Mohm 1/4W 1%

Supplier's Site
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7095
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7095
RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7096
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7096
RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFR-25FTE52-2M2CT-ND MFR-25FTE52-2M2 49AK7095
Product Name Through Hole Resistors YageoMetal Film Resistors - Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details