Yageo USA Through-Hole 0.25W 15000ohm 250V Resistor MFR-25FTE52-15K

Description
Fixed Resistor, Metal Film, 0.25W, 15000ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-15K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 15000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 15000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.25W, 15000ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-15K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 15000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 15000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25W 15000ohm 250V Resistor - 53-MFR-25FTE52-15K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 15000ohm 250V Resistor
53-MFR-25FTE52-15K
Through-Hole 0.25W 15000ohm 250V Resistor 53-MFR-25FTE52-15K
Fixed Resistor, Metal Film, 0.25W, 15000ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-15K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 15000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 15000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-15K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.25W, 15000ohm, 250V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: MFR-25FTE52-15K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 15000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 15000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374450-MFR-25FTE52-15K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374450-MFR-25FTE52-15K
Resistors - Through Hole Resistors 1374450-MFR-25FTE52-15K
Win Source Part Number: 1374450-MFR-25FTE52- 15K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 15 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374450-MFR-25FTE52-15K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 15 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-15KTB-ND
Through Hole Resistors 13-MFR-25FTE52-15KTB-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-15KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-15KCT-ND
Through Hole Resistors 13-MFR-25FTE52-15KCT-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FTE52-15K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-15K
Metal Film Resistors - MFR-25FTE52-15K
Metal Film Resistors - Through Hole 15Kohm 1/4W 1%

Metal Film Resistors - Through Hole 15Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 1997596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997596
Through Hole Resistors 1997596
Yageo MFR-25FTE52-15K

Yageo MFR-25FTE52-15K

Supplier's Site
Through Hole Resistors - 1997597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997597
Through Hole Resistors 1997597
Yageo MFR-25FTE52-15K

Yageo MFR-25FTE52-15K

Supplier's Site
Through Hole Resistors - 1997597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997597P
Through Hole Resistors 1997597P
Yageo MFR-25FTE52-15K

Yageo MFR-25FTE52-15K

Supplier's Site
Res, 15K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo - 82AH7424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo
82AH7424
Res, 15K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo 82AH7424
RES, 15K, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7066
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7066
RES, 15K, 0.25W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 15K, 0.25W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7065
Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7065
RES, 15K, 0.25W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 15K, 0.25W, AXIAL, METAL FILM; Resistance:15kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FTE52-15K 1374450-MFR-25FTE52-15K 13-MFR-25FTE52-15KTB-ND MFR-25FTE52-15K 1997596 1997597P 82AH7424 49AK7066
Product Name Through-Hole 0.25W 15000ohm 250V Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistors - Through Hole Resistors Through Hole Resistors Res, 15K, 1%, 0.25W, Axial, Metal Film Rohs Compliant Yageo Res, 15K, 0.25W, Axial, Metal Film; Resistance Yageo
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm MetalFilm
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details