Yageo USA
RES 59 OHM 1/4W 1% AXIAL
MFR-25FRF5259R
Description
RES 59ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 59ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MFR-25FRF5259R |
|
Product Name
|
RES 59 OHM 1/4W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24000 ohms
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details