Yageo USA RES 53.6K OHM 1/4W 1% AXIAL MFR-25FRF5253K6

Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/4W 1% AXIAL - MFR-25FRF5253K6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/4W 1% AXIAL
MFR-25FRF5253K6
RES 53.6K OHM 1/4W 1% AXIAL MFR-25FRF5253K6
RES 53.6Kohm 1/4W 1% AXIAL

RES 53.6Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF5253K6
Product Name RES 53.6K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details