Yageo USA RES 17.4 OHM 1/4W 1% AXIAL MFR-25FRF5217R4

Description
RES 17.4ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 17.4ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/4W 1% AXIAL - MFR-25FRF5217R4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/4W 1% AXIAL
MFR-25FRF5217R4
RES 17.4 OHM 1/4W 1% AXIAL MFR-25FRF5217R4
RES 17.4ohm 1/4W 1% AXIAL

RES 17.4ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF5217R4
Product Name RES 17.4 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details