Metal Film Resistors - Through Hole 4.64Kohm 1/4W 1%
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 4.64K OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR-25FRF52-4K64 | 13-MFR-25FRF52-4K64TR-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 4640 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |