Yageo USA 4W Resistor MFR-25FRF52-49K9

Description
RES 49.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FRF52-49K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FRF52-49K9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 49.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FRF52-49K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FRF52-49K9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-MFR-25FRF52-49K9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 49.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FRF52-49K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FRF52-49K9 can be used for catalog matching and distributor lookup.

RES 49.9K OHM 1% 1/4W AXIAL Product overview: MFR-25FRF52-49K9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FRF52-49K9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374549-MFR-25FRF52-49K9 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374549-MFR-25FRF52-49K9
Resistors - Through Hole Resistors 1374549-MFR-25FRF52-49K9
Win Source Part Number: 1374549-MFR-25FRF52- 49K9 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 49.9 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374549-MFR-25FRF52-49K9
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 49.9 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-49K9TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-49K9TR-ND
Through Hole Resistors 13-MFR-25FRF52-49K9TR-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-49K9CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-49K9CT-ND
Through Hole Resistors 13-MFR-25FRF52-49K9CT-ND
RES 49.9K OHM 1% 1/4W AXIAL

RES 49.9K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Metal Film Resistors - - MFR-25FRF52-49K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-49K9
Metal Film Resistors - MFR-25FRF52-49K9
Metal Film Resistors - Through Hole 49.9Kohm 1% 1/4 WATT

Metal Film Resistors - Through Hole 49.9Kohm 1% 1/4 WATT

Supplier's Site
Metal Film Resistors 49.9K OHM 1% 1/4 WATT - 898-MFR-25FRF52-49K9 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 49.9K OHM 1% 1/4 WATT
898-MFR-25FRF52-49K9
Metal Film Resistors 49.9K OHM 1% 1/4 WATT 898-MFR-25FRF52-49K9
Metal Film Resistors 49.9K OHM 1% 1/4 WATT

Metal Film Resistors 49.9K OHM 1% 1/4 WATT

Supplier's Site
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6766
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6766
RES, 49K9, 0.25W, AXIAL, METAL FILM; Resistance:49.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 49K9, 0.25W, AXIAL, METAL FILM; Resistance:49.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6767
Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6767
RES, 49K9, 0.25W, AXIAL, METAL FILM; Resistance:49.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 49K9, 0.25W, AXIAL, METAL FILM; Resistance:49.9kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FRF52-49K9 1374549-MFR-25FRF52-49K9 13-MFR-25FRF52-49K9TR-ND MFR-25FRF52-49K9 898-MFR-25FRF52-49K9 49AK6766
Product Name 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistors - Metal Film Resistors 49.9K OHM 1% 1/4 WATT Res, 49K9, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 200 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details