Yageo USA Metal Film Resistors - MFR-25FRF52-360R

Description
Metal Film Resistors - Through Hole 360ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 360ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FRF52-360R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-360R
Metal Film Resistors - MFR-25FRF52-360R
Metal Film Resistors - Through Hole 360ohm 1/4W 1%

Metal Film Resistors - Through Hole 360ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FRF52-360RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-360RTR-ND
Through Hole Resistors 13-MFR-25FRF52-360RTR-ND
360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-360RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-360RCT-ND
Through Hole Resistors 13-MFR-25FRF52-360RCT-ND
RES 360 OHM 1% 1/4W AXIAL

RES 360 OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FRF52-360R 13-MFR-25FRF52-360RTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details