Yageo USA Metal Film Resistors - MFR-25FRF52-33K

Description
Metal Film Resistors - Through Hole 33Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 33Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FRF52-33K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-33K
Metal Film Resistors - MFR-25FRF52-33K
Metal Film Resistors - Through Hole 33Kohm 1/4W 1%

Metal Film Resistors - Through Hole 33Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FRF52-33KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-33KCT-ND
Through Hole Resistors 13-MFR-25FRF52-33KCT-ND
33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-33KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-33KTR-ND
Through Hole Resistors 13-MFR-25FRF52-33KTR-ND
33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6724
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6724
RES, 33K, 0.25W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 33K, 0.25W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6725
Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6725
RES, 33K, 0.25W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 33K, 0.25W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FRF52-33K 13-MFR-25FRF52-33KCT-ND 49AK6724
Product Name Metal Film Resistors - Through Hole Resistors Res, 33K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details