Yageo USA Through Hole Resistors MFR-25FRF52-2M2

Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote
Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo MFR Series resistor, part number 49AK6684, features a resistance value of 2.2 MΩ and a power rating of 0.25 W (250 mW). It is an axial leaded metal film resistor with a tolerance of ±1%. The maximum working voltage for this resistor is 250 V, making it suitable for various general-purpose applications. The product is RoHS compliant and halogen-free, ensuring it meets environmental standards. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 ppm/°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Yageo MFR Series resistor, part number 49AK6684, features a resistance value of 2.2 MΩ and a power rating of 0.25 W (250 mW). It is an axial leaded metal film resistor with a tolerance of ±1%. The maximum working voltage for this resistor is 250 V, making it suitable for various general-purpose applications. The product is RoHS compliant and halogen-free, ensuring it meets environmental standards. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 ppm/°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FRF52-2M2TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-2M2TR-ND
Through Hole Resistors 13-MFR-25FRF52-2M2TR-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-2M2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-2M2CT-ND
Through Hole Resistors 13-MFR-25FRF52-2M2CT-ND
RES 2.2M OHM 1% 1/4W AXIAL

RES 2.2M OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6684
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6684
RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6685
Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6685
RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2M2, 0.25W, AXIAL, METAL FILM; Resistance:2.2Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-MFR-25FRF52-2M2TR-ND 49AK6684
Product Name Through Hole Resistors Res, 2M2, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details