Yageo USA Metal Film Resistors - MFR-25FRF52-243R

Description
Metal Film Resistors - Through Hole 243ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 243ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FRF52-243R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-243R
Metal Film Resistors - MFR-25FRF52-243R
Metal Film Resistors - Through Hole 243ohm 1/4W 1%

Metal Film Resistors - Through Hole 243ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FRF52-243RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-243RTR-ND
Through Hole Resistors 13-MFR-25FRF52-243RTR-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-243RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-243RCT-ND
Through Hole Resistors 13-MFR-25FRF52-243RCT-ND
RES 243 OHM 1% 1/4W AXIAL

RES 243 OHM 1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FRF52-243R 13-MFR-25FRF52-243RTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details