Yageo USA Through Hole Resistors MFR-25FRF52-22R

Description
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FRF52-22RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-22RCT-ND
Through Hole Resistors 13-MFR-25FRF52-22RCT-ND
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-22RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-22RTR-ND
Through Hole Resistors 13-MFR-25FRF52-22RTR-ND
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FRF52-22R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-22R
Metal Film Resistors - MFR-25FRF52-22R
Metal Film Resistors - Through Hole 22ohm 1/4W 1%

Metal Film Resistors - Through Hole 22ohm 1/4W 1%

Supplier's Site
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6693
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6693
RES, 22R, 0.25W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 22R, 0.25W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6694
Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6694
RES, 22R, 0.25W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 22R, 0.25W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFR-25FRF52-22RCT-ND MFR-25FRF52-22R 49AK6693
Product Name Through Hole Resistors Metal Film Resistors - Res, 22R, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details