Yageo USA Through Hole Resistors MFR-25FRF52-1M82

Description
1.82 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FRF52-1M82TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-1M82TR-ND
Through Hole Resistors 13-MFR-25FRF52-1M82TR-ND
1.82 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.82 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FRF52-1M82CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FRF52-1M82CT-ND
Through Hole Resistors 13-MFR-25FRF52-1M82CT-ND
RES 1.82M OHM 1% 1/4W AXIAL

RES 1.82M OHM 1% 1/4W AXIAL

Buy Now Datasheet
Metal Film Resistors - - MFR-25FRF52-1M82 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FRF52-1M82
Metal Film Resistors - MFR-25FRF52-1M82
Metal Film Resistors - Through Hole 1.82Mohm 1/4W 1%

Metal Film Resistors - Through Hole 1.82Mohm 1/4W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-MFR-25FRF52-1M82TR-ND MFR-25FRF52-1M82
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details