Yageo USA RES 976KOHM 1/4W 1% METLFLM T/R MFR-25FRF-976K

Description
RES 976KOHM 1/4W 1% METLFLM T/R
Request a Quote
Description
RES 976KOHM 1/4W 1% METLFLM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 976KOHM 1/4W 1% METLFLM T/R - MFR-25FRF-976K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976KOHM 1/4W 1% METLFLM T/R
MFR-25FRF-976K
RES 976KOHM 1/4W 1% METLFLM T/R MFR-25FRF-976K
RES 976KOHM 1/4W 1% METLFLM T/R

RES 976KOHM 1/4W 1% METLFLM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF-976K
Product Name RES 976KOHM 1/4W 1% METLFLM T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers