Yageo USA RES 453KOHM 1/4W 1% METLFLM T/R MFR-25FRF-453K

Description
RES 453KOHM 1/4W 1% METLFLM T/R
Request a Quote
Description
RES 453KOHM 1/4W 1% METLFLM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 453KOHM 1/4W 1% METLFLM T/R - MFR-25FRF-453K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453KOHM 1/4W 1% METLFLM T/R
MFR-25FRF-453K
RES 453KOHM 1/4W 1% METLFLM T/R MFR-25FRF-453K
RES 453KOHM 1/4W 1% METLFLM T/R

RES 453KOHM 1/4W 1% METLFLM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF-453K
Product Name RES 453KOHM 1/4W 1% METLFLM T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details