Yageo USA RES 374KOHM 1/4W 1% METLFLM T/R MFR-25FRF-374K

Description
RES 374KOHM 1/4W 1% METLFLM T/R
Request a Quote
Description
RES 374KOHM 1/4W 1% METLFLM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374KOHM 1/4W 1% METLFLM T/R - MFR-25FRF-374K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374KOHM 1/4W 1% METLFLM T/R
MFR-25FRF-374K
RES 374KOHM 1/4W 1% METLFLM T/R MFR-25FRF-374K
RES 374KOHM 1/4W 1% METLFLM T/R

RES 374KOHM 1/4W 1% METLFLM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF-374K
Product Name RES 374KOHM 1/4W 1% METLFLM T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details