Yageo USA RES 24.3KOHM 1/4W 1% METLFLM T/R MFR-25FRF-24K3

Description
RES 24.3KOHM 1/4W 1% METLFLM T/R
Request a Quote
Description
RES 24.3KOHM 1/4W 1% METLFLM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.3KOHM 1/4W 1% METLFLM T/R - MFR-25FRF-24K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3KOHM 1/4W 1% METLFLM T/R
MFR-25FRF-24K3
RES 24.3KOHM 1/4W 1% METLFLM T/R MFR-25FRF-24K3
RES 24.3KOHM 1/4W 1% METLFLM T/R

RES 24.3KOHM 1/4W 1% METLFLM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FRF-24K3
Product Name RES 24.3KOHM 1/4W 1% METLFLM T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details