Yageo USA RES 715K OHM 1/4W 1% AXIAL MFR-25FBF52715K

Description
RES 715Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 715Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/4W 1% AXIAL - MFR-25FBF52715K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/4W 1% AXIAL
MFR-25FBF52715K
RES 715K OHM 1/4W 1% AXIAL MFR-25FBF52715K
RES 715Kohm 1/4W 1% AXIAL

RES 715Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF52715K
Product Name RES 715K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details