Yageo USA RES 39.2K OHM 1/4W 1% AXIAL MFR-25FBF5239K2

Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 1% AXIAL - MFR-25FBF5239K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% AXIAL
MFR-25FBF5239K2
RES 39.2K OHM 1/4W 1% AXIAL MFR-25FBF5239K2
RES 39.2Kohm 1/4W 1% AXIAL

RES 39.2Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF5239K2
Product Name RES 39.2K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details