Yageo USA RES 280K OHM 1/4W 1% AXIAL MFR-25FBF52280K

Description
RES 280Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 280Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/4W 1% AXIAL - MFR-25FBF52280K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/4W 1% AXIAL
MFR-25FBF52280K
RES 280K OHM 1/4W 1% AXIAL MFR-25FBF52280K
RES 280Kohm 1/4W 1% AXIAL

RES 280Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF52280K
Product Name RES 280K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details