Yageo USA RES 1.91K OHM 1/4W 1% AXIAL MFR-25FBF521K91

Description
RES 1.91Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 1.91Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/4W 1% AXIAL - MFR-25FBF521K91 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/4W 1% AXIAL
MFR-25FBF521K91
RES 1.91K OHM 1/4W 1% AXIAL MFR-25FBF521K91
RES 1.91Kohm 1/4W 1% AXIAL

RES 1.91Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF521K91
Product Name RES 1.91K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details