Yageo USA RES 124 OHM 1/4W 1% AXIAL MFR-25FBF52124R

Description
RES 124ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 124ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/4W 1% AXIAL - MFR-25FBF52124R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/4W 1% AXIAL
MFR-25FBF52124R
RES 124 OHM 1/4W 1% AXIAL MFR-25FBF52124R
RES 124ohm 1/4W 1% AXIAL

RES 124ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF52124R
Product Name RES 124 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details