Yageo USA RES 113 OHM 1/4W 1% AXIAL MFR-25FBF52113R

Description
RES 113ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 113ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/4W 1% AXIAL - MFR-25FBF52113R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W 1% AXIAL
MFR-25FBF52113R
RES 113 OHM 1/4W 1% AXIAL MFR-25FBF52113R
RES 113ohm 1/4W 1% AXIAL

RES 113ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF52113R
Product Name RES 113 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers