Yageo USA Metal Film Resistors - MFR-25FBF52-8K25

Description
Metal Film Resistors - Through Hole 8.25Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 8.25Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-8K25 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-8K25
Metal Film Resistors - MFR-25FBF52-8K25
Metal Film Resistors - Through Hole 8.25Kohm 1/4W 1%

Metal Film Resistors - Through Hole 8.25Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 8.25KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
8.25KXBK-ND
Through Hole Resistors 8.25KXBK-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 8K25, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6553
Res, 8K25, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6553
RES, 8K25, 0.25W, AXIAL, METAL FILM; Resistance:8.25kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 8K25, 0.25W, AXIAL, METAL FILM; Resistance:8.25kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-8K25 8.25KXBK-ND 49AK6553
Product Name Metal Film Resistors - Through Hole Resistors Res, 8K25, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers