Yageo USA Resistors - Through Hole Resistors MFR-25FBF52-8K06

Description
Win Source Part Number: 1374323-MFR-25FBF52- 8K06 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 8.06 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374323-MFR-25FBF52- 8K06 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 8.06 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374323-MFR-25FBF52-8K06 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374323-MFR-25FBF52-8K06
Resistors - Through Hole Resistors 1374323-MFR-25FBF52-8K06
Win Source Part Number: 1374323-MFR-25FBF52- 8K06 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 8.06 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374323-MFR-25FBF52-8K06
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 8.06 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 8.06KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
8.06KXBK-ND
Through Hole Resistors 8.06KXBK-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
4W Resistor - 53-MFR-25FBF52-8K06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.06K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-8K06 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-8K06 can be used for catalog matching and distributor lookup.

RES 8.06K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-8K06 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-8K06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - MFR-25FBF52-8K06 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-8K06
Metal Film Resistors - MFR-25FBF52-8K06
Metal Film Resistors - Through Hole 8.06Kohm 1/4W 1%

Metal Film Resistors - Through Hole 8.06Kohm 1/4W 1%

Supplier's Site
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6550
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6550
RES, 8K06, 0.25W, AXIAL, METAL FILM; Resistance:8.06kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 8K06, 0.25W, AXIAL, METAL FILM; Resistance:8.06kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6549
Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6549
RES, 8K06, 0.25W, AXIAL, METAL FILM; Resistance:8.06kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 8K06, 0.25W, AXIAL, METAL FILM; Resistance:8.06kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374323-MFR-25FBF52-8K06 8.06KXBK-ND 53-MFR-25FBF52-8K06 MFR-25FBF52-8K06 49AK6550
Product Name Resistors - Through Hole Resistors Through Hole Resistors 4W Resistor Metal Film Resistors - Res, 8K06, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 8060 ohms 8060 ohms 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details