Yageo USA Metal Film Resistors - MFR-25FBF52-7K5

Description
Metal Film Resistors - Through Hole 7.5Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 7.5Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-7K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-7K5
Metal Film Resistors - MFR-25FBF52-7K5
Metal Film Resistors - Through Hole 7.5Kohm 1/4W 1%

Metal Film Resistors - Through Hole 7.5Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 7.50KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
7.50KXBK-ND
Through Hole Resistors 7.50KXBK-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374417-MFR-25FBF52-7K5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374417-MFR-25FBF52-7K5
Resistors - Through Hole Resistors 1374417-MFR-25FBF52-7K5
Win Source Part Number: 1374417-MFR-25FBF52- 7K5 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 7.5 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374417-MFR-25FBF52-7K5
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 7.5 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
4W Resistor - 53-MFR-25FBF52-7K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.5K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-7K5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-7K5 can be used for catalog matching and distributor lookup.

RES 7.5K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-7K5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-7K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6524
Res, 7K5, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6524
RES, 7K5, 0.25W, AXIAL, METAL FILM; Resistance:7.5kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 7K5, 0.25W, AXIAL, METAL FILM; Resistance:7.5kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MFR-25FBF52-7K5 7.50KXBK-ND 1374417-MFR-25FBF52-7K5 53-MFR-25FBF52-7K5 49AK6524
Product Name Metal Film Resistors - Through Hole Resistors Resistors - Through Hole Resistors 4W Resistor Res, 7K5, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details