Yageo USA Through Hole Resistors MFR-25FBF52-750R

Description
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 750XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
750XBK-ND
Through Hole Resistors 750XBK-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
750 OHM 4W Resistor - 53-MFR-25FBF52-750R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 4W Resistor
53-MFR-25FBF52-750R
750 OHM 4W Resistor 53-MFR-25FBF52-750R
RES 750 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-750R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-750R can be used for catalog matching and distributor lookup.

RES 750 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-750R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-750R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoMetal Film Resistors - - MFR-25FBF52-750R - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-750R
YageoMetal Film Resistors - MFR-25FBF52-750R
YageoMetal Film Resistors - Through Hole 750ohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 750ohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374435-MFR-25FBF52-750R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374435-MFR-25FBF52-750R
Resistors - Through Hole Resistors 1374435-MFR-25FBF52-750R
Win Source Part Number: 1374435-MFR-25FBF52- 750R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 750 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374435-MFR-25FBF52-750R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 750 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 750XBK-ND 53-MFR-25FBF52-750R MFR-25FBF52-750R 1374435-MFR-25FBF52-750R
Product Name Through Hole Resistors 750 OHM 4W Resistor YageoMetal Film Resistors - Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details