Yageo USA Through Hole Resistors MFR-25FBF52-6K34

Description
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6.34KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
6.34KXBK-ND
Through Hole Resistors 6.34KXBK-ND
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-6K34 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-6K34
Metal Film Resistors - MFR-25FBF52-6K34
Metal Film Resistors - Through Hole 6.34Kohm 1/4W 1%

Metal Film Resistors - Through Hole 6.34Kohm 1/4W 1%

Supplier's Site
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6475
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6475
RES, 6K34, 0.25W, AXIAL, METAL FILM; Resistance:6.34kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 6K34, 0.25W, AXIAL, METAL FILM; Resistance:6.34kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6474
Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6474
RES, 6K34, 0.25W, AXIAL, METAL FILM; Resistance:6.34kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 6K34, 0.25W, AXIAL, METAL FILM; Resistance:6.34kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6.34KXBK-ND MFR-25FBF52-6K34 49AK6475
Product Name Through Hole Resistors Metal Film Resistors - Res, 6K34, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details