Yageo USA Metal Film Resistors - MFR-25FBF52-665K

Description
Metal Film Resistors - Through Hole 665Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 665Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-665K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-665K
Metal Film Resistors - MFR-25FBF52-665K
Metal Film Resistors - Through Hole 665Kohm 1/4W 1%

Metal Film Resistors - Through Hole 665Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 665KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
665KXBK-ND
Through Hole Resistors 665KXBK-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6505
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6505
RES, 665K, 0.25W, AXIAL, METAL FILM; Resistance:665kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 665K, 0.25W, AXIAL, METAL FILM; Resistance:665kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6504
Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6504
RES, 665K, 0.25W, AXIAL, METAL FILM; Resistance:665kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 665K, 0.25W, AXIAL, METAL FILM; Resistance:665kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-665K 665KXBK-ND 49AK6505
Product Name Metal Film Resistors - Through Hole Resistors Res, 665K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 665000 ohms 665000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details