Yageo USA Through Hole Resistors MFR-25FBF52-51K

Description
51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FBF52-51K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FBF52-51K-ND
Through Hole Resistors 13-MFR-25FBF52-51K-ND
51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-51K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-51K
Metal Film Resistors - MFR-25FBF52-51K
Metal Film Resistors - Through Hole 51Kohm 1/4W 1%

Metal Film Resistors - Through Hole 51Kohm 1/4W 1%

Supplier's Site
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6419
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6419
RES, 51K, 0.25W, AXIAL, METAL FILM; Resistance:51kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 51K, 0.25W, AXIAL, METAL FILM; Resistance:51kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6418
Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6418
RES, 51K, 0.25W, AXIAL, METAL FILM; Resistance:51kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 51K, 0.25W, AXIAL, METAL FILM; Resistance:51kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistors 51K OHM 1/4W 1% - 898-MFR-25FBF52-51K - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 51K OHM 1/4W 1%
898-MFR-25FBF52-51K
Metal Film Resistors 51K OHM 1/4W 1% 898-MFR-25FBF52-51K
Metal Film Resistors 51K OHM 1/4W 1%

Metal Film Resistors 51K OHM 1/4W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-MFR-25FBF52-51K-ND MFR-25FBF52-51K 49AK6419 898-MFR-25FBF52-51K
Product Name Through Hole Resistors Metal Film Resistors - Res, 51K, 0.25W, Axial, Metal Film; Resistance Yageo Metal Film Resistors 51K OHM 1/4W 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers