511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
YageoMetal Film Resistors - Through Hole 511ohm 1/4W 1%
RES 511 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-511R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-511R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374306-MFR-25FBF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 511 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
RES, 511R, 0.25W, AXIAL, METAL FILM; Resistance:511ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 511R, 0.25W, AXIAL, METAL FILM; Resistance:511ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 511XBK-ND | MFR-25FBF52-511R | 53-MFR-25FBF52-511R | 1374306-MFR-25FBF52-511R | 49AK6431 |
| Product Name | Through Hole Resistors | YageoMetal Film Resistors - | 511 OHM 4W Resistor | Resistors - Through Hole Resistors | Res, 511R, 0.25W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial | Axial Leaded | |
| Resistance Range | 511 ohms | 511 ohms | 511 ohms | 511 ohms | 511 ohms |